Skyworks Solutions, Inc. RF Front End (LNA + PA) - RFX2402E RFX2402E

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 027407-RFX2402E Packaging: Reel - TR Frequency: 2.4GHz RF Type: 802.11a/b/g/n/ac Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 027407-RFX2402E Packaging: Reel - TR Frequency: 2.4GHz RF Type: 802.11a/b/g/n/ac Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - RFX2402E - 027407-RFX2402E - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - RFX2402E
027407-RFX2402E
RF Front End (LNA + PA) - RFX2402E 027407-RFX2402E
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 027407-RFX2402E Packaging: Reel - TR Frequency: 2.4GHz RF Type: 802.11a/b/g/n/ac Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 027407-RFX2402E
Packaging: Reel - TR
Frequency: 2.4GHz
RF Type: 802.11a/b/g/n/ac
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 027407-RFX2402E
Product Name RF Front End (LNA + PA) - RFX2402E
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products