Skyworks Solutions, Inc. RF Front End (LNA + PA) - RFX2401C RFX2401C

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 096092-RFX2401C Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.15.4/ZigBee Family Name: RFX2401C Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 096092-RFX2401C Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.15.4/ZigBee Family Name: RFX2401C Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - RFX2401C - 096092-RFX2401C - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - RFX2401C
096092-RFX2401C
RF Front End (LNA + PA) - RFX2401C 096092-RFX2401C
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 096092-RFX2401C Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz RF Type: 802.15.4/ZigBee Family Name: RFX2401C Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 096092-RFX2401C
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
RF Type: 802.15.4/ZigBee
Family Name: RFX2401C
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 096092-RFX2401C
Product Name RF Front End (LNA + PA) - RFX2401C
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details