Skyworks Solutions, Inc. RF Misc ICs and Modules - PS088-315 PS088-315

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 026857-PS088-315 Packaging: Reel - TR Frequency: 700MHz to 1.1GHz RF Type: General Purpose Secondary Attributes: 100° Phase Shift Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-MCM (3.2x4.9) Purpose: Phase Shifter Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 026857-PS088-315 Packaging: Reel - TR Frequency: 700MHz to 1.1GHz RF Type: General Purpose Secondary Attributes: 100° Phase Shift Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-MCM (3.2x4.9) Purpose: Phase Shifter Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - PS088-315 - 026857-PS088-315 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - PS088-315
026857-PS088-315
RF Misc ICs and Modules - PS088-315 026857-PS088-315
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 026857-PS088-315 Packaging: Reel - TR Frequency: 700MHz to 1.1GHz RF Type: General Purpose Secondary Attributes: 100° Phase Shift Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-MCM (3.2x4.9) Purpose: Phase Shifter Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 026857-PS088-315
Packaging: Reel - TR
Frequency: 700MHz to 1.1GHz
RF Type: General Purpose
Secondary Attributes: 100° Phase Shift
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-MCM (3.2x4.9)
Purpose: Phase Shifter
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 026857-PS088-315
Product Name RF Misc ICs and Modules - PS088-315
Frequency 7.00E8 to 1.10E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details