Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151062-PD4W09-12LF
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 6 mm
Height: 1.6 mm
Power Rating: 1.5 W
Number of Pins: 8
Width: 4.9 mm
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1151062-PD4W09-12LF |
| Product Name | Custom Parts - Custom Parts (N - R) - PD4W09-12LF |