Skyworks Solutions, Inc. RF Directional Coupler - DC18-73LF DC18-73LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 013828-DC18-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 1.71GHz to 1.99GHz Coupling Factor: 18.8dB Insertion Loss: 0.2dB Isolation: 38dB Return Loss: 26dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-6 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 013828-DC18-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 1.71GHz to 1.99GHz Coupling Factor: 18.8dB Insertion Loss: 0.2dB Isolation: 38dB Return Loss: 26dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-6 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - DC18-73LF - 013828-DC18-73LF - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - DC18-73LF
013828-DC18-73LF
RF Directional Coupler - DC18-73LF 013828-DC18-73LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 013828-DC18-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 1.71GHz to 1.99GHz Coupling Factor: 18.8dB Insertion Loss: 0.2dB Isolation: 38dB Return Loss: 26dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-6 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 013828-DC18-73LF
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 1.71GHz to 1.99GHz
Coupling Factor: 18.8dB
Insertion Loss: 0.2dB
Isolation: 38dB
Return Loss: 26dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-6
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 013828-DC18-73LF
Product Name RF Directional Coupler - DC18-73LF
Frequency 1.71E9 to 1.99E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details