Skyworks Solutions, Inc. RF Directional Coupler - DC09-73LF DC09-73LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 013825-DC09-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 810MHz to 960MHz Coupling Factor: 19.8dB Insertion Loss: 0.2dB Isolation: 30dB Return Loss: 25dB Categories: RF/IF and RFID Status: Active Case / Package: SOT-6 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 013825-DC09-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 810MHz to 960MHz Coupling Factor: 19.8dB Insertion Loss: 0.2dB Isolation: 30dB Return Loss: 25dB Categories: RF/IF and RFID Status: Active Case / Package: SOT-6 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - DC09-73LF - 013825-DC09-73LF - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - DC09-73LF
013825-DC09-73LF
RF Directional Coupler - DC09-73LF 013825-DC09-73LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 013825-DC09-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 810MHz to 960MHz Coupling Factor: 19.8dB Insertion Loss: 0.2dB Isolation: 30dB Return Loss: 25dB Categories: RF/IF and RFID Status: Active Case / Package: SOT-6 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 013825-DC09-73LF
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 810MHz to 960MHz
Coupling Factor: 19.8dB
Insertion Loss: 0.2dB
Isolation: 30dB
Return Loss: 25dB
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-6
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 013825-DC09-73LF
Product Name RF Directional Coupler - DC09-73LF
Frequency 8.10E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products