Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Application Specific CY28551LFXC

Description
Win Source Part Number: 1020496-CY28551LFXC Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tray Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 260 Mounting: SMD (SMT) Input: Crystal Output: HCSL, LVCMOS PLL: Yes Main Purpose: Intel CPU, AMD CPU Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: CY28551 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1020496-CY28551LFXC Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tray Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 260 Mounting: SMD (SMT) Input: Crystal Output: HCSL, LVCMOS PLL: Yes Main Purpose: Intel CPU, AMD CPU Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: CY28551 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1020496-CY28551LFXC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1020496-CY28551LFXC
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1020496-CY28551LFXC
Win Source Part Number: 1020496-CY28551LFXC Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tray Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 260 Mounting: SMD (SMT) Input: Crystal Output: HCSL, LVCMOS PLL: Yes Main Purpose: Intel CPU, AMD CPU Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: CY28551 Product Status: Obsolete

Win Source Part Number: 1020496-CY28551LFXC
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 260
Mounting: SMD (SMT)
Input: Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: Intel CPU, AMD CPU
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: CY28551
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Application Specific - CY28551LFXC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CY28551LFXC
Clock/Timing - Application Specific CY28551LFXC
IC CLOCK INTEL/AMD SIS VIA 64QFN

IC CLOCK INTEL/AMD SIS VIA 64QFN

Supplier's Site Datasheet
Application Specific Clock/Timing - CY28551LFXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CY28551LFXC
Application Specific Clock/Timing CY28551LFXC
Intel CPU, AMD CPU Clock/Frequency Generator IC 400MHz 1 Output 64-QFN (9x9)

Intel CPU, AMD CPU Clock/Frequency Generator IC 400MHz 1 Output 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1020496-CY28551LFXC CY28551LFXC CY28551LFXC
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; HCSL, LVCMOS CMOS; HCSL, LVCMOS
Package Type Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 64-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - CY28410ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 266 MHz
View Details
2 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
7 suppliers