Intel CPU Servers Clock/Frequency Generator IC 200MHz 1 Output 56-TSSOP II
Intel CPU Servers Clock/Frequency Generator IC 200MHz 1 Output 56-TSSOP II
IC CLOCK ALVISO PENTM 56TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SLCY28442ZXC-2-ND | CY28442ZXC-2 | CY28442ZXC-2 |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; HCSL, LVCMOS | |
| Package Type | Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |