Intel CPU Servers Clock/Frequency Generator IC 266MHz 1 Output 56-SSOP
IC CLOCK CK410 GRANTSDALE 56SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY28410OXCT | CY28410OXCT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; HCSL, LVCMOS | |
| Package Type | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |