PCI Express (PCIe), SATA CPU Clock Buffer/Driver, Multiplexer IC 100MHz 1 Output 48-SSOP
IC BUFF 100MHZ PCIE SATA 48SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY28401OXCT | CY28401OXCT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Driver | Clock Generator |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |