Intel CPU Servers Clock/Frequency Synchronizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 56-TSSOP II
Intel CPU Servers Clock/Frequency Synchronizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 56-TSSOP II
IC CLK FREQ SYNC CPU 200MHZ
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SLCY28346ZXC-ND | CY28346ZXC | CY28346ZXC |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; HCSL, LVCMOS | |
| Package Type | Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |