Clock Generator 200MHz-OUT 56-Pin TSSOP-II Tube Product overview: CY28346ZI-2 from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY28346ZI-2 can be used for catalog matching and distributor lookup.
Intel CPU Servers Clock/Frequency Synchronizer, Spread Spectrum Clock Generator, Multiplexer IC 200MHz 1 Output 56-TSSOP II
IC CLK FREQ SYNC CPU 200MHZ
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-CY28346ZI-2 | CY28346ZI-2 | CY28346ZI-2 |
| Product Name | 200MHz TSSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) | |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; HCSL, LVCMOS | ||
| Package Type | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |