Skyworks Solutions, Inc. RFFETs - CLA4609-086LF CLA4609-086LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 915496-CLA4609-086LF Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 250V 200 mA 3-QFN (2x2) Package: 2-VDFN Exposed Pad Package: Reel - TR Family Name: CLA4609-086 Categories: Discrete Semiconductor Products Case / Package: 3-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.10.0070 Other Part Number: 863-1182-6, CLA4609086LF, 863-1182-1, 863-1182-2
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 915496-CLA4609-086LF Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 250V 200 mA 3-QFN (2x2) Package: 2-VDFN Exposed Pad Package: Reel - TR Family Name: CLA4609-086 Categories: Discrete Semiconductor Products Case / Package: 3-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.10.0070 Other Part Number: 863-1182-6, CLA4609086LF, 863-1182-1, 863-1182-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - CLA4609-086LF - 915496-CLA4609-086LF - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - CLA4609-086LF
915496-CLA4609-086LF
RFFETs - CLA4609-086LF 915496-CLA4609-086LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 915496-CLA4609-086LF Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 250V 200 mA 3-QFN (2x2) Package: 2-VDFN Exposed Pad Package: Reel - TR Family Name: CLA4609-086 Categories: Discrete Semiconductor Products Case / Package: 3-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.10.0070 Other Part Number: 863-1182-6, CLA4609086LF, 863-1182-1, 863-1182-2

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 915496-CLA4609-086LF
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single 250V 200 mA 3-QFN (2x2)
Package: 2-VDFN Exposed Pad
Package: Reel - TR
Family Name: CLA4609-086
Categories: Discrete Semiconductor Products
Case / Package: 3-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0070
Other Part Number: 863-1182-6, CLA4609086LF, 863-1182-1, 863-1182-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 915496-CLA4609-086LF
Product Name RFFETs - CLA4609-086LF
Package Type SOT3; 3-QFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
650V 20.7A TO-220 MOSFET Transistor - 285-20N65C3 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube/Rail
View Details
2 suppliers