Skyworks Solutions, Inc. RFFETs - CLA4609-000 CLA4609-000

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 915495-CLA4609-000 Features: RF Diode Package: Box Family Name: CLA4609 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: CLA4609000, 863-1162
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 915495-CLA4609-000 Features: RF Diode Package: Box Family Name: CLA4609 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: CLA4609000, 863-1162
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - CLA4609-000 - 915495-CLA4609-000 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - CLA4609-000
915495-CLA4609-000
RFFETs - CLA4609-000 915495-CLA4609-000
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 915495-CLA4609-000 Features: RF Diode Package: Box Family Name: CLA4609 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: CLA4609000, 863-1162

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 915495-CLA4609-000
Features: RF Diode
Package: Box
Family Name: CLA4609
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070
Other Part Number: CLA4609000, 863-1162

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 915495-CLA4609-000
Product Name RFFETs - CLA4609-000
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
IGBT Modules - 6MS24017E33W32859NOSA1 - VAST STOCK CO., LIMITED
Specs
Transistor Type IGBT
View Details
2 suppliers