Skyworks Solutions, Inc. RFFETs - CLA4607-085LF CLA4607-085LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 915494-CLA4607-085LF Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 180V 1.5 A 13 W 3-QFN (2x2) Package: 2-VDFN Exposed Pad Package: Reel - TR Family Name: CLA4607 Categories: Discrete Semiconductor Products Case / Package: 3-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0080 Other Part Number: 1287-CLA4607-085LF, 863-2040-2, CLA4607-085LF-ND, 863-2040-1, 863-2040-6
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 915494-CLA4607-085LF Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 180V 1.5 A 13 W 3-QFN (2x2) Package: 2-VDFN Exposed Pad Package: Reel - TR Family Name: CLA4607 Categories: Discrete Semiconductor Products Case / Package: 3-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0080 Other Part Number: 1287-CLA4607-085LF, 863-2040-2, CLA4607-085LF-ND, 863-2040-1, 863-2040-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - CLA4607-085LF - 915494-CLA4607-085LF - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - CLA4607-085LF
915494-CLA4607-085LF
RFFETs - CLA4607-085LF 915494-CLA4607-085LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 915494-CLA4607-085LF Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 180V 1.5 A 13 W 3-QFN (2x2) Package: 2-VDFN Exposed Pad Package: Reel - TR Family Name: CLA4607 Categories: Discrete Semiconductor Products Case / Package: 3-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.10.0080 Other Part Number: 1287-CLA4607-085LF, 863-2040-2, CLA4607-085LF-ND, 863-2040-1, 863-2040-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 915494-CLA4607-085LF
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single 180V 1.5 A 13 W 3-QFN (2x2)
Package: 2-VDFN Exposed Pad
Package: Reel - TR
Family Name: CLA4607
Categories: Discrete Semiconductor Products
Case / Package: 3-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1287-CLA4607-085LF, 863-2040-2, CLA4607-085LF-ND, 863-2040-1, 863-2040-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 915494-CLA4607-085LF
Product Name RFFETs - CLA4607-085LF
Package Type SOT3; 3-QFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25QCH-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
4 suppliers
Transistor - 443943 - Radwell International
Fuji Electric Corp. of America
View Details
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type 17.4 mm x 24 mm x 4.31 mm
View Details