Skyworks Solutions, Inc. RF/IF and RFID AS229-350

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 220363-AS229-350 Category: RF/IF and RFID Family: RF Switches Family Name: AS229-350 Alternative Parts (Cross-Reference): SW-475-PIN; SW-475TR; Introduction Date: February 17, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 220363-AS229-350 Category: RF/IF and RFID Family: RF Switches Family Name: AS229-350 Alternative Parts (Cross-Reference): SW-475-PIN; SW-475TR; Introduction Date: February 17, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 220363-AS229-350 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
220363-AS229-350
RF/IF and RFID 220363-AS229-350
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 220363-AS229-350 Category: RF/IF and RFID Family: RF Switches Family Name: AS229-350 Alternative Parts (Cross-Reference): SW-475-PIN; SW-475TR; Introduction Date: February 17, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 220363-AS229-350
Category: RF/IF and RFID
Family: RF Switches
Family Name: AS229-350
Alternative Parts (Cross-Reference): SW-475-PIN; SW-475TR;
Introduction Date: February 17, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 220363-AS229-350
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details