Skyworks Solutions, Inc. RF Switches - AS221-306LF AS221-306LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 097268-AS221-306LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.5GHz IIP3: 55dBm (typ) RF Type: GSM Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.6V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 097268-AS221-306LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.5GHz IIP3: 55dBm (typ) RF Type: GSM Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.6V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AS221-306LF - 097268-AS221-306LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AS221-306LF
097268-AS221-306LF
RF Switches - AS221-306LF 097268-AS221-306LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 097268-AS221-306LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 2.5GHz Isolation @ Frequency: 22dB @ 2.5GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.5GHz IIP3: 55dBm (typ) RF Type: GSM Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2.6V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 097268-AS221-306LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP4T
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 22dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 1.1dB @ 2.5GHz
IIP3: 55dBm (typ)
RF Type: GSM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 2.6V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 097268-AS221-306LF
Product Name RF Switches - AS221-306LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details