Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 102571-AS218-321LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 19dB @ 5.85GHz
Insertion Loss @ Frequency: 1.4dB @ 5.85GHz
IIP3: 47dBm (typ)
P1dB: 33dBm (typ) P1dB
RF Type: 802.11a/b/g/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (3x3)
Supply Voltage - Operating: 3V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 102571-AS218-321LF |
| Product Name | RF Switches - AS218-321LF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |