Skyworks Solutions, Inc. RF/IF and RFID AS212-93

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 220360-AS212-93 Category: RF/IF and RFID Family: RF Switches Family Name: AS212-93 Introduction Date: January 19, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 220360-AS212-93 Category: RF/IF and RFID Family: RF Switches Family Name: AS212-93 Introduction Date: January 19, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 220360-AS212-93 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
220360-AS212-93
RF/IF and RFID 220360-AS212-93
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 220360-AS212-93 Category: RF/IF and RFID Family: RF Switches Family Name: AS212-93 Introduction Date: January 19, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 220360-AS212-93
Category: RF/IF and RFID
Family: RF Switches
Family Name: AS212-93
Introduction Date: January 19, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 220360-AS212-93
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details