Skyworks Solutions, Inc. RF Switches - AS204-80LF AS204-80LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS204-80LF-59318 Packaging: Reel Impedance: 50 Ohm Circuit: SP4T Topology: Absorptive Frequency - Lower: 300kHz Frequency - Upper: 3.5GHz Isolation @ Frequency: 25dB @ 3.5GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 3.5GHz IIP3: 29dBm (typ) P1dB: 26dBm (typ) IP1dB RF Type: Cellular Part Status: Obsolete Family Name: AS204-80 Categories: RF/IF and RFID Voltage - Supply: 4.8 V ~ 5.2 V Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Case: 16-SSOP (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): SW15-0314; SW65-0440; SW65-0440TR; AS204-80; Introduction Date: December 01, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS204-80LF-59318 Packaging: Reel Impedance: 50 Ohm Circuit: SP4T Topology: Absorptive Frequency - Lower: 300kHz Frequency - Upper: 3.5GHz Isolation @ Frequency: 25dB @ 3.5GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 3.5GHz IIP3: 29dBm (typ) P1dB: 26dBm (typ) IP1dB RF Type: Cellular Part Status: Obsolete Family Name: AS204-80 Categories: RF/IF and RFID Voltage - Supply: 4.8 V ~ 5.2 V Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Case: 16-SSOP (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): SW15-0314; SW65-0440; SW65-0440TR; AS204-80; Introduction Date: December 01, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AS204-80LF - AS204-80LF-59318 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AS204-80LF
AS204-80LF-59318
RF Switches - AS204-80LF AS204-80LF-59318
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: AS204-80LF-59318 Packaging: Reel Impedance: 50 Ohm Circuit: SP4T Topology: Absorptive Frequency - Lower: 300kHz Frequency - Upper: 3.5GHz Isolation @ Frequency: 25dB @ 3.5GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 3.5GHz IIP3: 29dBm (typ) P1dB: 26dBm (typ) IP1dB RF Type: Cellular Part Status: Obsolete Family Name: AS204-80 Categories: RF/IF and RFID Voltage - Supply: 4.8 V ~ 5.2 V Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Case: 16-SSOP (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): SW15-0314; SW65-0440; SW65-0440TR; AS204-80; Introduction Date: December 01, 2005 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: AS204-80LF-59318
Packaging: Reel
Impedance: 50 Ohm
Circuit: SP4T
Topology: Absorptive
Frequency - Lower: 300kHz
Frequency - Upper: 3.5GHz
Isolation @ Frequency: 25dB @ 3.5GHz (typ)
Insertion Loss @ Frequency: 0.9dB @ 3.5GHz
IIP3: 29dBm (typ)
P1dB: 26dBm (typ) IP1dB
RF Type: Cellular
Part Status: Obsolete
Family Name: AS204-80
Categories: RF/IF and RFID
Voltage - Supply: 4.8 V ~ 5.2 V
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case: 16-SSOP (0.154", 3.90mm Width)
Alternative Parts (Cross-Reference): SW15-0314; SW65-0440; SW65-0440TR; AS204-80;
Introduction Date: December 01, 2005
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number AS204-80LF-59318
Product Name RF Switches - AS204-80LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details