Skyworks Solutions, Inc. RF Switches - AS186-302LF AS186-302LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010237-AS186-302LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: LF Frequency - Upper: 4GHz Isolation @ Frequency: 40dB @ 4GHz (typ) Insertion Loss @ Frequency: 1dB @ 4GHz IIP3: 46dBm (typ) P1dB: 30dBm (typ) IP1dB RF Type: GSM, ISM, PCS, WCDMA Family Name: AS186-302 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP Supply Voltage - Operating: 3V, 5V Alternative Parts (Cross-Reference): MA0S506AJ-R7; HMC784MS8GE; HMC784MS8GETR; Introduction Date: August 02, 2006 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010237-AS186-302LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: LF Frequency - Upper: 4GHz Isolation @ Frequency: 40dB @ 4GHz (typ) Insertion Loss @ Frequency: 1dB @ 4GHz IIP3: 46dBm (typ) P1dB: 30dBm (typ) IP1dB RF Type: GSM, ISM, PCS, WCDMA Family Name: AS186-302 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP Supply Voltage - Operating: 3V, 5V Alternative Parts (Cross-Reference): MA0S506AJ-R7; HMC784MS8GE; HMC784MS8GETR; Introduction Date: August 02, 2006 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AS186-302LF - 010237-AS186-302LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AS186-302LF
010237-AS186-302LF
RF Switches - AS186-302LF 010237-AS186-302LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 010237-AS186-302LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: LF Frequency - Upper: 4GHz Isolation @ Frequency: 40dB @ 4GHz (typ) Insertion Loss @ Frequency: 1dB @ 4GHz IIP3: 46dBm (typ) P1dB: 30dBm (typ) IP1dB RF Type: GSM, ISM, PCS, WCDMA Family Name: AS186-302 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP Supply Voltage - Operating: 3V, 5V Alternative Parts (Cross-Reference): MA0S506AJ-R7; HMC784MS8GE; HMC784MS8GETR; Introduction Date: August 02, 2006 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 010237-AS186-302LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: LF
Frequency - Upper: 4GHz
Isolation @ Frequency: 40dB @ 4GHz (typ)
Insertion Loss @ Frequency: 1dB @ 4GHz
IIP3: 46dBm (typ)
P1dB: 30dBm (typ) IP1dB
RF Type: GSM, ISM, PCS, WCDMA
Family Name: AS186-302
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: 3V, 5V
Alternative Parts (Cross-Reference): MA0S506AJ-R7; HMC784MS8GE; HMC784MS8GETR;
Introduction Date: August 02, 2006
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 010237-AS186-302LF
Product Name RF Switches - AS186-302LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details