Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 010236-AS183-92LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 300kHz
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 13dB @ 2.5GHz (typ)
Insertion Loss @ Frequency: 0.55dB @ 2.5GHz
IIP3: 50dBm (typ)
P1dB: 34dBm (typ) IP1dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 010236-AS183-92LF |
| Product Name | RF Switches - AS183-92LF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |