Skyworks Solutions, Inc. RF Switches - AS176-59LF AS176-59LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 113889-AS176-59LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 3GHz Isolation @ Frequency: 27dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 3GHz IIP3: 45dBm (typ) RF Type: Cellular, 3G, DCS, ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 113889-AS176-59LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 3GHz Isolation @ Frequency: 27dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 3GHz IIP3: 45dBm (typ) RF Type: Cellular, 3G, DCS, ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AS176-59LF - 113889-AS176-59LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AS176-59LF
113889-AS176-59LF
RF Switches - AS176-59LF 113889-AS176-59LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 113889-AS176-59LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 3GHz Isolation @ Frequency: 27dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 3GHz IIP3: 45dBm (typ) RF Type: Cellular, 3G, DCS, ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3V, 5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 113889-AS176-59LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 300kHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 27dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.9dB @ 3GHz
IIP3: 45dBm (typ)
RF Type: Cellular, 3G, DCS, ISM, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 113889-AS176-59LF
Product Name RF Switches - AS176-59LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details