Skyworks Solutions, Inc. Video Amps And Module ARA2004RS12P1

Description
IC AMP CATV 28SSOP Product overview: ARA2004RS12P1 from Skyworks Solutions, Inc. is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ARA2004RS12P1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CATV 28SSOP Product overview: ARA2004RS12P1 from Skyworks Solutions, Inc. is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ARA2004RS12P1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Amps And Module - 737-ARA2004RS12P1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Amps And Module
737-ARA2004RS12P1
Video Amps And Module 737-ARA2004RS12P1
IC AMP CATV 28SSOP Product overview: ARA2004RS12P1 from Skyworks Solutions, Inc. is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ARA2004RS12P1 can be used for catalog matching and distributor lookup.

IC AMP CATV 28SSOP Product overview: ARA2004RS12P1 from Skyworks Solutions, Inc. is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ARA2004RS12P1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - 1186842-ARA2004RS12P1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
1186842-ARA2004RS12P1
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 1186842-ARA2004RS12P1
Win Source Part Number: 1186842-ARA2004RS12P 1 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules Package: Tape & Reel (TR) Applications: CATV Number of Circuits: 1 Standard Package: 3,500 Mounting: SMD (SMT) -3db Bandwidth: 10 MHz Current - Supply: 77 mA Voltage - Supply, Single/Dual (±): 3V ~ 5.5V, 4.5V ~ 7V Package / Case: 28-SSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 28-SSOP-EP ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1186842-ARA2004RS12P1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tape & Reel (TR)
Applications: CATV
Number of Circuits: 1
Standard Package: 3,500
Mounting: SMD (SMT)
-3db Bandwidth: 10 MHz
Current - Supply: 77 mA
Voltage - Supply, Single/Dual (±): 3V ~ 5.5V, 4.5V ~ 7V
Package / Case: 28-SSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 28-SSOP-EP
ECCN: OBSOLETE
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now
Linear - Amplifiers - Video Amps and Modules - ARA2004RS12P1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
ARA2004RS12P1
Linear - Amplifiers - Video Amps and Modules ARA2004RS12P1
IC AMP CATV 28SSOP

IC AMP CATV 28SSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ARA2004RS12P1
Integrated Circuits (ICs) - Linear - Amplifiers ARA2004RS12P1
IC AMP CATV 28SSOP

IC AMP CATV 28SSOP

Supplier's Site
Video Amps and Modules - ARA2004RS12P1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ARA2004RS12P1
Video Amps and Modules ARA2004RS12P1
Video Amp 1 CATV 28-SSOP-EP

Video Amp 1 CATV 28-SSOP-EP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 737-ARA2004RS12P1 1186842-ARA2004RS12P1 ARA2004RS12P1 ARA2004RS12P1 ARA2004RS12P1
Product Name Video Amps And Module Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules
RoHS Compliant RoHS
Bandwidth 10 MHz 10 MHz
Package Type Tape & Reel (TR) 28-SSOP (0.154", 3.90mm Width) Exposed Pad 10 MHz SSOP; SOP; 28-SSOP (0.154\", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data