Skyworks Solutions, Inc. 5V QFN Rf Power Divider Splitter APS3625RS34P8

Description
IC PWR SPLITTER 5V 4DB 5OUT QFN Product overview: APS3625RS34P8 from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-APS3625RS34P8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PWR SPLITTER 5V 4DB 5OUT QFN Product overview: APS3625RS34P8 from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-APS3625RS34P8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V QFN Rf Power Divider Splitter
851-APS3625RS34P8
5V QFN Rf Power Divider Splitter 851-APS3625RS34P8
IC PWR SPLITTER 5V 4DB 5OUT QFN Product overview: APS3625RS34P8 from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-APS3625RS34P8 can be used for catalog matching and distributor lookup.

IC PWR SPLITTER 5V 4DB 5OUT QFN Product overview: APS3625RS34P8 from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-APS3625RS34P8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - APS3625RS34P8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
APS3625RS34P8
RF Power Dividers/Splitters APS3625RS34P8
RF Power Divider 50 MHz ~ 1 GHz Isolation (Typ) 25dB, -20dB Return Loss 24-VFQFN Exposed Pad

RF Power Divider 50 MHz ~ 1 GHz Isolation (Typ) 25dB, -20dB Return Loss 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-APS3625RS34P8 APS3625RS34P8
Product Name 5V QFN Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o31261570 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 18000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.5-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 1.80 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08607-TTR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 12.00 dB
View Details
Microwave Rack Mount Assemblies - WMU-101 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details