Skyworks Solutions, Inc. PMIC - PMIC - Power Management - Specialized - AAT4710IRN-T1 AAT4710IRN-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 122039-AAT4710IRN-T1 Packaging: Reel - TR Applications: Solid State Drives (SSD) Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TDFN (3x4) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 122039-AAT4710IRN-T1 Packaging: Reel - TR Applications: Solid State Drives (SSD) Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TDFN (3x4) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AAT4710IRN-T1 - 122039-AAT4710IRN-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AAT4710IRN-T1
122039-AAT4710IRN-T1
PMIC - PMIC - Power Management - Specialized - AAT4710IRN-T1 122039-AAT4710IRN-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 122039-AAT4710IRN-T1 Packaging: Reel - TR Applications: Solid State Drives (SSD) Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TDFN (3x4) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 122039-AAT4710IRN-T1
Packaging: Reel - TR
Applications: Solid State Drives (SSD)
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TDFN (3x4)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Current Regulation/Management - AAT4710IRN-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
AAT4710IRN-T1
Current Regulation/Management AAT4710IRN-T1
Regulator

Regulator

Buy Now
Current Regulation/Management - AAT4710IRN-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
AAT4710IRN-T1
Current Regulation/Management AAT4710IRN-T1
Regulator

Regulator

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 122039-AAT4710IRN-T1 AAT4710IRN-T1
Product Name PMIC - PMIC - Power Management - Specialized - AAT4710IRN-T1 Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Supervisors - 1904841 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details