Skyworks Solutions, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - AAT4616IGV-T1 AAT4616IGV-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 859154-AAT4616IGV-T1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Family Name: AAT4616 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AAT4616IGVT1, 1287-AAT4616IGV-T1, 863-1553-6, 863-1553-2, 863-1553-1
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 859154-AAT4616IGV-T1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Family Name: AAT4616 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AAT4616IGVT1, 1287-AAT4616IGV-T1, 863-1553-6, 863-1553-2, 863-1553-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AAT4616IGV-T1
AAT4616IGV-T1
PMIC - PMIC - Power Distribution Switches, Load Drivers - AAT4616IGV-T1 AAT4616IGV-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 859154-AAT4616IGV-T1 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Family Name: AAT4616 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: AAT4616IGVT1, 1287-AAT4616IGV-T1, 863-1553-6, 863-1553-2, 863-1553-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 859154-AAT4616IGV-T1
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AAT4616
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: AAT4616IGVT1, 1287-AAT4616IGV-T1, 863-1553-6, 863-1553-2, 863-1553-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AAT4616IGV-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AAT4616IGV-T1
PMIC - Power Distribution Switches, Load Drivers AAT4616IGV-T1
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AAT4616IGV-T1 AAT4616IGV-T1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AAT4616IGV-T1 PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 281988-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details