Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027750-AAT3696IWP-1
Number of Channels: 1
Categories: OEM Parts(A-B)
Max Input Voltage: 7.5 V
Alternative Parts (Cross-Reference): AAT3696IWP-1-T1AAT36
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027750-AAT3696IWP-1-T1 |
| Product Name | OEM Parts - OEM Parts (A - B) - AAT3696IWP-1-T1 |