Skyworks Solutions, Inc. PMIC - PMIC - Power Management - Specialized - AAT3601IIH-T1 AAT3601IIH-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1011509-AAT3601IIH-T 1 Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 36-TQFN (5x5) Supply Voltage - Operating: 4.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1011509-AAT3601IIH-T 1 Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 36-TQFN (5x5) Supply Voltage - Operating: 4.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AAT3601IIH-T1 - 1011509-AAT3601IIH-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AAT3601IIH-T1
1011509-AAT3601IIH-T1
PMIC - PMIC - Power Management - Specialized - AAT3601IIH-T1 1011509-AAT3601IIH-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1011509-AAT3601IIH-T 1 Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 36-TQFN (5x5) Supply Voltage - Operating: 4.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1011509-AAT3601IIH-T1
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-TQFN (5x5)
Supply Voltage - Operating: 4.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - AAT3601IIH-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AAT3601IIH-T1
Power Management - Specialized AAT3601IIH-T1
Portable Equipment PMIC 36-TQFN (5x5)

Portable Equipment PMIC 36-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1011509-AAT3601IIH-T1 AAT3601IIH-T1
Product Name PMIC - PMIC - Power Management - Specialized - AAT3601IIH-T1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details