Skyworks Solutions, Inc. Integrated Circuits(ICs) AAT3524IGY-3.08-200-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169785-AAT3524IGY-3. 08-200-T1 Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: AAT3524 Alternative Parts (Cross-Reference): MAX6802UR33D3-T; SP809NEK-3-1/TR; MAX6802UR33D3+; ADM6348-34ARTZ-R7; Introduction Date: February 11, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169785-AAT3524IGY-3. 08-200-T1 Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: AAT3524 Alternative Parts (Cross-Reference): MAX6802UR33D3-T; SP809NEK-3-1/TR; MAX6802UR33D3+; ADM6348-34ARTZ-R7; Introduction Date: February 11, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 169785-AAT3524IGY-3.08-200-T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
169785-AAT3524IGY-3.08-200-T1
Integrated Circuits(ICs) 169785-AAT3524IGY-3.08-200-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169785-AAT3524IGY-3. 08-200-T1 Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: AAT3524 Alternative Parts (Cross-Reference): MAX6802UR33D3-T; SP809NEK-3-1/TR; MAX6802UR33D3+; ADM6348-34ARTZ-R7; Introduction Date: February 11, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169785-AAT3524IGY-3.08-200-T1
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Family Name: AAT3524
Alternative Parts (Cross-Reference): MAX6802UR33D3-T; SP809NEK-3-1/TR; MAX6802UR33D3+; ADM6348-34ARTZ-R7;
Introduction Date: February 11, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.08V SOT-23 Voltage Supervisor IC
691-AAT3524IGY-3.08-200-T1
3.08V SOT-23 Voltage Supervisor IC 691-AAT3524IGY-3.08-200-T1
Processor Supervisor 3.08V 1 Active Low/Open Drain 3-Pin SOT-23 T/R Product overview: AAT3524IGY-3.08-200- T1 from Skyworks Solutions, Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AAT3524IGY-3.08- 200-T1 can be used for catalog matching and distributor lookup.

Processor Supervisor 3.08V 1 Active Low/Open Drain 3-Pin SOT-23 T/R Product overview: AAT3524IGY-3.08-200-T1 from Skyworks Solutions, Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AAT3524IGY-3.08-200-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Management IC - AAT3524IGY-3.08-200-T1 - Richardson RFPD
Downers Grove, IL, United States
Power Management IC
AAT3524IGY-3.08-200-T1
Power Management IC AAT3524IGY-3.08-200-T1
The AAT352x series of PowerManager products is part of Skyworks' Total Power Management IC (TPMIC™) prod­uct family. These microprocessor reset circuits are ideal for monitoring voltage supplies in portable systems, where extended battery life is critical. They provide a low-cost, reliable solution by eliminating the need for external components. The AAT352x series operates by monitoring the system power supply voltage. When the input voltage drops below a fixed threshold, the device asserts a reset signal for a fixed time period after VCC has risen back above the fixed threshold; 30ms and 150ms minimum periods are available. The AAT352x product series is guaranteed to operate down to 1.2V and is designed to ignore fast line transients appearing on VCC. The AAT352x series is available with two output stage versions: AAT3522 push-pull active low output; and AAT3524 open drain active low output. The quiescent supply current is extremely low, typically 1μA, making it ideal for portable battery-operated equipment.

The AAT352x series of PowerManager products is part of Skyworks' Total Power Management IC (TPMIC™) prod­uct family. These microprocessor reset circuits are ideal for monitoring voltage supplies in portable systems, where extended battery life is critical. They provide a low-cost, reliable solution by eliminating the need for external components. The AAT352x series operates by monitoring the system power supply voltage. When the input voltage drops below a fixed threshold, the device asserts a reset signal for a fixed time period after VCC has risen back above the fixed threshold; 30ms and 150ms minimum periods are available. The AAT352x product series is guaranteed to operate down to 1.2V and is designed to ignore fast line transients appearing on VCC. The AAT352x series is available with two output stage versions: AAT3522 push-pull active low output; and AAT3524 open drain active low output. The quiescent supply current is extremely low, typically 1μA, making it ideal for portable battery-operated equipment.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 169785-AAT3524IGY-3.08-200-T1 691-AAT3524IGY-3.08-200-T1 AAT3524IGY-3.08-200-T1
Product Name Integrated Circuits(ICs) 3.08V SOT-23 Voltage Supervisor IC Power Management IC
Output Options Open Drain; Inverting; Active Low
Unlock Full Specs
to access all available technical data

Similar Products