Skyworks Solutions, Inc. Automotive 2.9V 0.15A LDO Voltage Regulator IC AAT3221IJS-2.9-T1

Description
LDO Regulator Pos 2.9V 0.15A Automotive 8-Pin SC-70JW T/R Product overview: AAT3221IJS-2.9-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.9V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.9V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3221IJS-2.9-T 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 2.9V 0.15A Automotive 8-Pin SC-70JW T/R Product overview: AAT3221IJS-2.9-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.9V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.9V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3221IJS-2.9-T 1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2.9V 0.15A LDO Voltage Regulator IC
699-AAT3221IJS-2.9-T1
Automotive 2.9V 0.15A LDO Voltage Regulator IC 699-AAT3221IJS-2.9-T1
LDO Regulator Pos 2.9V 0.15A Automotive 8-Pin SC-70JW T/R Product overview: AAT3221IJS-2.9-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.9V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.9V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3221IJS-2.9-T 1 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.9V 0.15A Automotive 8-Pin SC-70JW T/R Product overview: AAT3221IJS-2.9-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.9V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.9V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3221IJS-2.9-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 169720-AAT3221IJS-2.9-T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
169720-AAT3221IJS-2.9-T1
Integrated Circuits(ICs) 169720-AAT3221IJS-2.9-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169720-AAT3221IJS-2. 9-T1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AAT3221 Alternative Parts (Cross-Reference): AAT3221IGV-2.9-T1; MIC5305-3.0BD5TR; MIC5305-3.0YD5TX; MIC5305-3.0BD5; Introduction Date: March 21, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169720-AAT3221IJS-2.9-T1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AAT3221
Alternative Parts (Cross-Reference): AAT3221IGV-2.9-T1; MIC5305-3.0BD5TR; MIC5305-3.0YD5TX; MIC5305-3.0BD5;
Introduction Date: March 21, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AAT3221IJS-2.9-T1 169720-AAT3221IJS-2.9-T1
Product Name Automotive 2.9V 0.15A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-3.6-RL7 - 910696-ADP3330ART-3.6-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers
10A SOIC Power Management IC - 713-BQ2013HSN-A514TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Motor Drivers, Controllers - A4915METTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Voltage Regulators - 2412914 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details