Skyworks Solutions, Inc. Automotive 2.8V 0.15A SOT-23 LDO Voltage Regulator IC AAT3221IGV-2.8-T1

Description
LDO Regulator Pos 2.8V 0.15A Automotive 5-Pin SOT-23 T/R Product overview: AAT3221IGV-2.8-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.8V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3221IGV-2.8-T 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 2.8V 0.15A Automotive 5-Pin SOT-23 T/R Product overview: AAT3221IGV-2.8-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.8V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3221IGV-2.8-T 1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2.8V 0.15A SOT-23 LDO Voltage Regulator IC
699-AAT3221IGV-2.8-T1
Automotive 2.8V 0.15A SOT-23 LDO Voltage Regulator IC 699-AAT3221IGV-2.8-T1
LDO Regulator Pos 2.8V 0.15A Automotive 5-Pin SOT-23 T/R Product overview: AAT3221IGV-2.8-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.8V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3221IGV-2.8-T 1 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.8V 0.15A Automotive 5-Pin SOT-23 T/R Product overview: AAT3221IGV-2.8-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.8V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3221IGV-2.8-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 169712-AAT3221IGV-2.8-T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
169712-AAT3221IGV-2.8-T1
Integrated Circuits(ICs) 169712-AAT3221IGV-2.8-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169712-AAT3221IGV-2. 8-T1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AAT3221 Alternative Parts (Cross-Reference): AAT3221IJS-2.8-T1; S-1312C2JH-M5T1U3; LP5951MF-2.8; LP5907MFE-2.7/NOPB; Introduction Date: March 21, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169712-AAT3221IGV-2.8-T1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AAT3221
Alternative Parts (Cross-Reference): AAT3221IJS-2.8-T1; S-1312C2JH-M5T1U3; LP5951MF-2.8; LP5907MFE-2.7/NOPB;
Introduction Date: March 21, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AAT3221IGV-2.8-T1 169712-AAT3221IGV-2.8-T1
Product Name Automotive 2.8V 0.15A SOT-23 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Motor Drivers, Controllers - AMT49105KEVTR-J - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2412882 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 18 volts
View Details