Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169696-AAT3220IQY-3.
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AAT3220
Alternative Parts (Cross-Reference): AAT3220IGY-3.0-T1; RT9166-31PX; RT9166-31CX; BU30JA2VG-CTR;
Introduction Date: October 20, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
LDO Regulator Pos 3V 0.15A 4-Pin(3+Tab) SOT-89 T/R Product overview: AAT3220IQY-3.0-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3220IQY-3.0-T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 169696-AAT3220IQY-3.0-T1 | 699-AAT3220IQY-3.0-T1 |
| Product Name | Integrated Circuits(ICs) | 3V 0.15A SOT-89 LDO Voltage Regulator IC |