Skyworks Solutions, Inc. Integrated Circuits(ICs) AAT3218IJS-2.8-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169675-AAT3218IJS-2. 8-T1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AAT3218 Alternative Parts (Cross-Reference): S-1333D28-A4T1U3; S-1333C28-A4T1U3; S-1333A28-A4T1U3; S-1333B28-A4T1U3; Introduction Date: December 17, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169675-AAT3218IJS-2. 8-T1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AAT3218 Alternative Parts (Cross-Reference): S-1333D28-A4T1U3; S-1333C28-A4T1U3; S-1333A28-A4T1U3; S-1333B28-A4T1U3; Introduction Date: December 17, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 169675-AAT3218IJS-2.8-T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
169675-AAT3218IJS-2.8-T1
Integrated Circuits(ICs) 169675-AAT3218IJS-2.8-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169675-AAT3218IJS-2. 8-T1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AAT3218 Alternative Parts (Cross-Reference): S-1333D28-A4T1U3; S-1333C28-A4T1U3; S-1333A28-A4T1U3; S-1333B28-A4T1U3; Introduction Date: December 17, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169675-AAT3218IJS-2.8-T1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AAT3218
Alternative Parts (Cross-Reference): S-1333D28-A4T1U3; S-1333C28-A4T1U3; S-1333A28-A4T1U3; S-1333B28-A4T1U3;
Introduction Date: December 17, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2.8V 0.15A LDO Voltage Regulator IC
699-AAT3218IJS-2.8-T1
2.8V 0.15A LDO Voltage Regulator IC 699-AAT3218IJS-2.8-T1
LDO Regulator Pos 2.8V 0.15A 8-Pin SC-70JW T/R Product overview: AAT3218IJS-2.8-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3218IJS-2.8-T 1 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.8V 0.15A 8-Pin SC-70JW T/R Product overview: AAT3218IJS-2.8-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3218IJS-2.8-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 169675-AAT3218IJS-2.8-T1 699-AAT3218IJS-2.8-T1
Product Name Integrated Circuits(ICs) 2.8V 0.15A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details