Skyworks Solutions, Inc. 1.9V 0.15A SOT-23 LDO Voltage Regulator IC AAT3218IGV-1.9-T1

Description
LDO Regulator Pos 1.9V 0.15A 5-Pin SOT-23 T/R Product overview: AAT3218IGV-1.9-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.9V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3218IGV-1.9-T 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 1.9V 0.15A 5-Pin SOT-23 T/R Product overview: AAT3218IGV-1.9-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.9V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3218IGV-1.9-T 1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.9V 0.15A SOT-23 LDO Voltage Regulator IC
699-AAT3218IGV-1.9-T1
1.9V 0.15A SOT-23 LDO Voltage Regulator IC 699-AAT3218IGV-1.9-T1
LDO Regulator Pos 1.9V 0.15A 5-Pin SOT-23 T/R Product overview: AAT3218IGV-1.9-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.9V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3218IGV-1.9-T 1 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 1.9V 0.15A 5-Pin SOT-23 T/R Product overview: AAT3218IGV-1.9-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.9V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3218IGV-1.9-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 169661-AAT3218IGV-1.9-T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
169661-AAT3218IGV-1.9-T1
Integrated Circuits(ICs) 169661-AAT3218IGV-1.9-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169661-AAT3218IGV-1. 9-T1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AAT3218 Alternative Parts (Cross-Reference): RT9193-1HPJ5; RT9193-19PJ5; RT9193-19GJ5; RT9193-1HGJ5; Introduction Date: December 17, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169661-AAT3218IGV-1.9-T1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AAT3218
Alternative Parts (Cross-Reference): RT9193-1HPJ5; RT9193-19PJ5; RT9193-19GJ5; RT9193-1HGJ5;
Introduction Date: December 17, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AAT3218IGV-1.9-T1 169661-AAT3218IGV-1.9-T1
Product Name 1.9V 0.15A SOT-23 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details