Skyworks Solutions, Inc. 150MA 1.2V SOT23 LDO Voltage Regulator IC AAT3216IGV-1.2

Description
IC REG LDO 150MA 1.2V SOT23-5 Product overview: AAT3216IGV-1.2 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150MA, 1.2V, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, 1.2V, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3216IGV-1.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 150MA 1.2V SOT23-5 Product overview: AAT3216IGV-1.2 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150MA, 1.2V, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, 1.2V, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3216IGV-1.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MA 1.2V SOT23 LDO Voltage Regulator IC
699-AAT3216IGV-1.2
150MA 1.2V SOT23 LDO Voltage Regulator IC 699-AAT3216IGV-1.2
IC REG LDO 150MA 1.2V SOT23-5 Product overview: AAT3216IGV-1.2 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150MA, 1.2V, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, 1.2V, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3216IGV-1.2 can be used for catalog matching and distributor lookup.

IC REG LDO 150MA 1.2V SOT23-5 Product overview: AAT3216IGV-1.2 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150MA, 1.2V, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, 1.2V, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3216IGV-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AAT3216IGV-1.2 - 169650-AAT3216IGV-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AAT3216IGV-1.2
169650-AAT3216IGV-1.2
PMIC - PMIC - Voltage Regulators - Linear - AAT3216IGV-1.2 169650-AAT3216IGV-1.2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169650-AAT3216IGV-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 150mA Number of Regulators: 1 Output Current: 150mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169650-AAT3216IGV-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 150mA
Number of Regulators: 1
Output Current: 150mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AAT3216IGV-1.2 169650-AAT3216IGV-1.2
Product Name 150MA 1.2V SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AAT3216IGV-1.2
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
Output Voltage 1.2 volts 1.2 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.2000 volts 0.2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-5-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Dual Output Regulator - A4402KLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers