Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: AAT3216IGV-1.2-T1 from Skyworks Solutions, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AAT3216IGV-1.2-T
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169651-AAT3216IGV-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 150mA
Number of Regulators: 1
Output Current: 150mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.2V 150MA SOT23-5
IC REG LINEAR 1.2V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AAT3216IGV-1.2-T1-ND | 776-AAT3216IGV-1.2-T1 | 169651-AAT3216IGV-1.2-T1 | AAT3216IGV-1.2-T1 | AAT3216IGV-1.2-T1 | AAT3216IGV-1.2-T1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 150MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AAT3216IGV-1.2-T1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Special Features | Over Temperature, Short Circuit | Enable |