Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 198454-AAT2860IMK-2A
Packaging: Reel - TR
Type: DC DC Regulator
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Output Voltage: 1.5 V to 3 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Charge Pump Regulators |
| Product Number | 198454-AAT2860IMK-2A-T1 |
| Product Name | PMIC - PMIC - LED Drivers - AAT2860IMK-2A-T1 |
| Configuration / Function | Charge Pump; Switched Capacitor (Charge Pump) |