LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 24-TQFN (3x4)
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 24-TQFN (3x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AAT2404IMK-T1 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 100 volts |
| Switching Frequency | 400 kHz |