LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.5A 14-TDFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AAT1274IWO-T1 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 5.5 volts |
| Output Current | 1.5 amps |