Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 12-WFDFN Exposed Pad
IC REG BOOST 3.3V 1A 12TDFN
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 12-WFDFN Exposed Pad
IC REG BOOST 3.3V 1A 12TDFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AAT1218IWP-3.3-T1-ND | AAT1218IWP-3.3-T1 | AAT1218IWP-3.3-T1 | AAT1218IWP-3.3-T1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |