Skyworks Solutions, Inc. RF/IF and RFID AA103

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169192-AA103 Category: RF/IF and RFID Family: Attenuators Family Name: AA103 Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169192-AA103 Category: RF/IF and RFID Family: Attenuators Family Name: AA103 Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 169192-AA103 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
169192-AA103
RF/IF and RFID 169192-AA103
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169192-AA103 Category: RF/IF and RFID Family: Attenuators Family Name: AA103 Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169192-AA103
Category: RF/IF and RFID
Family: Attenuators
Family Name: AA103
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 169192-AA103
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details