Skyworks Solutions, Inc. 2.5 GHz SSOP Operational Amplifier IC AA102-80LF

Description
RF Attenuator, Digital, 0.5 - 2.5 GHz, 15.5 dB, 5-bit, 0.5 dB LSB, SSOP-16, Single POS Control Product overview: AA102-80LF from Skyworks Solutions, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 GHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5 GHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AA102-80LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Attenuator, Digital, 0.5 - 2.5 GHz, 15.5 dB, 5-bit, 0.5 dB LSB, SSOP-16, Single POS Control Product overview: AA102-80LF from Skyworks Solutions, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 GHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5 GHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AA102-80LF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.5 GHz SSOP Operational Amplifier IC - 687-AA102-80LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5 GHz SSOP Operational Amplifier IC
687-AA102-80LF
2.5 GHz SSOP Operational Amplifier IC 687-AA102-80LF
RF Attenuator, Digital, 0.5 - 2.5 GHz, 15.5 dB, 5-bit, 0.5 dB LSB, SSOP-16, Single POS Control Product overview: AA102-80LF from Skyworks Solutions, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 GHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5 GHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AA102-80LF can be used for catalog matching and distributor lookup.

RF Attenuator, Digital, 0.5 - 2.5 GHz, 15.5 dB, 5-bit, 0.5 dB LSB, SSOP-16, Single POS Control Product overview: AA102-80LF from Skyworks Solutions, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 GHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5 GHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AA102-80LF can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AA102-80LF - 976981-AA102-80LF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AA102-80LF
976981-AA102-80LF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AA102-80LF 976981-AA102-80LF
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976981-AA102-80LF Length: 6 mm Mounting: SMD (SMT) Number of Bits: 5 Number of Pins: 16 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Max Frequency: 2.5 GHz Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976981-AA102-80LF
Length: 6 mm
Mounting: SMD (SMT)
Number of Bits: 5
Number of Pins: 16
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SSOP
Max Frequency: 2.5 GHz
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-AA102-80LF 976981-AA102-80LF
Product Name 2.5 GHz SSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AA102-80LF
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9559801MRA - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 250 MHz
View Details
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers