The 7300 series is designed for frequency applications from 500 MHz to 4 GHz. The high dielectric constant of this material allows for dramatic reductions in the cavity size for lower frequency operations while maintaining acceptable Q values. Custom temperature coefficients are available.
Features
Temperature Stable
Wide Range of τf
Small Size
High Q for 700 MHz to 4 GHz Range
Low Insertion Loss for Dielectric Constant
Linear Temperature Coefficient
Applications
Specialty Medical Applications
Avionics
Radar
Space
The 7300 series is designed for frequency applications from 500 MHz to 4 GHz. The high dielectric constant of this material allows for dramatic reductions in the cavity size for lower frequency operations while maintaining acceptable Q values. Custom temperature coefficients are available.
Features
- Temperature Stable
- Wide Range of τf
- Small Size
- High Q for 700 MHz to 4 GHz Range
- Low Insertion Loss for Dielectric Constant
- Linear Temperature Coefficient
Applications
- Specialty Medical Applications
- Avionics
- Radar
- Space