Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 597JF002533DG

Description
CMOS VCXO Pin Configurable Oscillator 1.8V 8-SMD, No Lead
Request a Quote Datasheet
Description
CMOS VCXO Pin Configurable Oscillator 1.8V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 597JF002533DG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
597JF002533DG-ND
Pin Configurable/Selectable Oscillators 597JF002533DG-ND
CMOS VCXO Pin Configurable Oscillator 1.8V 8-SMD, No Lead

CMOS VCXO Pin Configurable Oscillator 1.8V 8-SMD, No Lead

Buy Now Datasheet
Oscillator VCXO - 597JF002533DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
597JF002533DG
Oscillator VCXO 597JF002533DG
The Si597 is a Quad frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

The Si597 is a Quad frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 597JF002533DG-ND 597JF002533DG
Product Name Pin Configurable/Selectable Oscillators Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960542 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details