Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 596FP000132DGR

Description
DIFFERENTIAL/SINGLE- ENDED DUAL F
Request a Quote Datasheet
Description
DIFFERENTIAL/SINGLE- ENDED DUAL F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 863-596FP000132DGRTR-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
863-596FP000132DGRTR-ND
Pin Configurable/Selectable Oscillators 863-596FP000132DGRTR-ND
DIFFERENTIAL/SINGLE- ENDED DUAL F

DIFFERENTIAL/SINGLE-ENDED DUAL F

Buy Now Datasheet
Oscillator VCXO - 596FP000132DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
596FP000132DGR
Oscillator VCXO 596FP000132DGR
The Si596 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

The Si596 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 863-596FP000132DGRTR-ND 596FP000132DGR
Product Name Pin Configurable/Selectable Oscillators Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1898323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details
Oscillator Crystal - 510ACA20M0000BAG - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers