Skyworks Solutions, Inc. Oscillator VCXO 596BQ000964DGR

Description
The Si596 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.
Request a Quote Datasheet
Description
The Si596 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator VCXO - 596BQ000964DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
596BQ000964DGR
Oscillator VCXO 596BQ000964DGR
The Si596 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

The Si596 is a Dual frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.

Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 863-596BQ000964DGRTR-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
863-596BQ000964DGRTR-ND
Pin Configurable/Selectable Oscillators 863-596BQ000964DGRTR-ND
DIFFERENTIAL/SINGLE- ENDED DUAL F

DIFFERENTIAL/SINGLE-ENDED DUAL F

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 596BQ000964DGR 863-596BQ000964DGRTR-ND
Product Name Oscillator VCXO Pin Configurable/Selectable Oscillators
Oscillator Type VCXO VCXO
Frequency 297 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Clock/Timing - Programmable Timers and Oscillators - 74HCT5555N,112 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 75 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-16.384-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers