The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.
155.52MHz VCXO LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 595EB155M520DGR | 595EB155M520DGR-ND |
| Product Name | Oscillator VCXO | Oscillators |
| Oscillator Type | VCXO | VCXO |
| Frequency | 156 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |