Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1330671-595BG148M352
Category: Crystals, Oscillators, Resonators>Oscillato
Packaging: Reel - TR
Type: VCXO
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 250
Mounting: Surface Mount
Frequency: 148.352 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 110mA
Current - Supply (Disable) (Max): 75mA
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 65
Base Resonator: Crystal
Absolute Pull Range (APR): ±35ppm
HTSUS: 8542.39.0001
Base Product Number: 595BG
Moisture Sensitivity Level (MSL): 1 (Unlimited)
The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.
148.352MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1330671-595BG148M352DGR | 595BG148M352DGR | 595BG148M352DGR-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillator VCXO | Oscillators |
| Oscillator Type | VCXO | VCXO | VCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | |
| Frequency | 148 MHz | 148 MHz | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |