The Si595 is a Single frequency general purpose voltage controlled oscillator (VCXO) with a typical phase jitter of 0.7 ps that supports frequencies between 10 and 810 MHz.
50MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 595AD50M0000DGR | 595AD50M0000DGR-ND |
| Product Name | Oscillator VCXO | Oscillators |
| Oscillator Type | VCXO | VCXO |
| Frequency | 50 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |